Grundig logo

Grundig Tharus 37 LXW 94-9745 FHD Schwarz 94 cm (37") Full HD Black 500 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67134
Info modified on:
14 Mar 2024, 15:16:10
Short summary description Grundig Tharus 37 LXW 94-9745 FHD Schwarz 94 cm (37") Full HD Black 500 cd/m²:

Grundig Tharus 37 LXW 94-9745 FHD Schwarz, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Grundig Tharus 37 LXW 94-9745 FHD Schwarz 94 cm (37") Full HD Black 500 cd/m²:

Grundig Tharus 37 LXW 94-9745 FHD Schwarz. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.