Grundig logo

Grundig CDP 1410 Portable CD player Black, Green

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22242
Info modified on:
12 Oct 2023, 10:19:08
Short summary description Grundig CDP 1410 Portable CD player Black, Green:

Grundig CDP 1410, 22 g, Black, Green, Portable CD player

Long summary description Grundig CDP 1410 Portable CD player Black, Green:

Grundig CDP 1410. Audio D/A Converter (DAC): 1 bit / 8-times, Frequency range: 20 - 20000 Hz. Device type: Portable CD player, Product color: Black, Green, Shock resistant memory: 45 s. Display type: LCD. Power requirements: 230 V. Weight: 22 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.