Grundig logo

Grundig 50 WCP 2014 BRS 127 cm (50") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78370
Info modified on:
16 Oct 2024, 16:07:07
Short summary description Grundig 50 WCP 2014 BRS 127 cm (50") Full HD Smart TV Wi-Fi Black:

Grundig 50 WCP 2014 BRS, 127 cm (50"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Grundig 50 WCP 2014 BRS 127 cm (50") Full HD Smart TV Wi-Fi Black:

Grundig 50 WCP 2014 BRS. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.