Grundig logo

Grundig Vision 7 32 VLE 7020 C 81.3 cm (32") Full HD Black 400 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115521
Info modified on:
17 Oct 2024, 16:48:32
Short summary description Grundig Vision 7 32 VLE 7020 C 81.3 cm (32") Full HD Black 400 cd/m²:

Grundig Vision 7 32 VLE 7020 C, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Grundig Vision 7 32 VLE 7020 C 81.3 cm (32") Full HD Black 400 cd/m²:

Grundig Vision 7 32 VLE 7020 C. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 400 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.