Grundig logo

Grundig 32 VLE 4140 C 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138710
Info modified on:
02 Mar 2021, 09:39:20
Short summary description Grundig 32 VLE 4140 C 81.3 cm (32") HD Black:

Grundig 32 VLE 4140 C, 81.3 cm (32"), 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description Grundig 32 VLE 4140 C 81.3 cm (32") HD Black:

Grundig 32 VLE 4140 C. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.