Grundig logo

Grundig LXW 68-8510 66 cm (26") WXGA Black 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38905
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Grundig LXW 68-8510 66 cm (26") WXGA Black 450 cd/m²:

Grundig LXW 68-8510, 66 cm (26"), 1280 x 768 pixels, WXGA, LCD, Black

Long summary description Grundig LXW 68-8510 66 cm (26") WXGA Black 450 cd/m²:

Grundig LXW 68-8510. Display diagonal: 66 cm (26"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 450 cd/m², Contrast ratio (typical): 500:1, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.