Goodram logo

Goodram 512MB DDR SO-DIMM memory module 0.5 GB 1 x 0.5 GB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7381
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Goodram 512MB DDR SO-DIMM memory module 0.5 GB 1 x 0.5 GB:

Goodram 512MB DDR SO-DIMM, 0.5 GB, 1 x 0.5 GB, DDR, 333 MHz, 200-pin SO-DIMM

Long summary description Goodram 512MB DDR SO-DIMM memory module 0.5 GB 1 x 0.5 GB:

Goodram 512MB DDR SO-DIMM. Component for: Laptop, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DDR, Memory clock speed: 333 MHz, Memory form factor: 200-pin SO-DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.