Goobay logo

Goobay 30588 energy-saving lamp Warm white 3000 K 2 W G4 E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9217
Info modified on:
27 May 2024, 15:23:31
Bullet Points Goobay 30588 energy-saving lamp Warm white 3000 K 2 W G4 E:
  • - Goobay LED spotlight bulb with 123° beam angle and G4 base
  • - warm white light with 3000 K
  • - LED lamp as a replacement for light or halogen bulbs in recessed spotlights and ceiling spotlights
  • - LED bulb produces true, natural colours thanks to 80 Ra
  • - G4 bulb with low heat generation that immediately lights up when switched on
  • - G4 LED bulb offers a very long service life of up to 15 years
Warranty:
5 years
Long product name Goobay 30588 energy-saving lamp Warm white 3000 K 2 W G4 E:

2 W, 230 lm, 3000 K, G4, E

Short summary description Goobay 30588 energy-saving lamp Warm white 3000 K 2 W G4 E:

Goobay 30588, 2 W, G4, 230 lm, 30000 h, Warm white

Long summary description Goobay 30588 energy-saving lamp Warm white 3000 K 2 W G4 E:

Goobay 30588. Bulb power: 2 W, Fitting/cap type: G4, Luminous flux: 230 lm, Bulb lifetime: 30000 h, Light color: Warm white, Color temperature: 3000 K, Beam angle (max): 123°, Color Rendering Index (CRI): 80, Power factor: 1

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.