Giochi Preziosi logo

L.O.L. Surprise! J.K.

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35465
Info modified on:
07 Apr 2022, 15:47:57
Short summary description L.O.L. Surprise! J.K.:

L.O.L. Surprise! J.K., Fashion doll, Female, 6 yr(s), Girl, 100 g, Multicolor

Long summary description L.O.L. Surprise! J.K.:

L.O.L. Surprise! J.K.. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 6 yr(s), Suggested gender: Girl. Weight: 100 g. Product color: Multicolor

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.