GIGABYTE logo

GIGABYTE GAMING GV-R938XG1 -4GD AMD Radeon R9 380X 4 GB GDDR5

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75792
Info modified on:
02 Sept 2024, 20:28:52
Short summary description GIGABYTE GAMING GV-R938XG1 -4GD AMD Radeon R9 380X 4 GB GDDR5:

GIGABYTE GAMING GV-R938XG1 -4GD, Radeon R9 380X, 4 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GAMING GV-R938XG1 -4GD AMD Radeon R9 380X 4 GB GDDR5:

GIGABYTE GAMING GV-R938XG1 -4GD. Graphics processor family: AMD, Graphics processor: Radeon R9 380X, Processor frequency: 980 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5700 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.