GIGABYTE logo

GIGABYTE GV-N210D2-1GI graphics card NVIDIA GeForce 210 1 GB GDDR2

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122517
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GV-N210D2-1GI graphics card NVIDIA GeForce 210 1 GB GDDR2:

GIGABYTE GV-N210D2-1GI, GeForce 210, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N210D2-1GI graphics card NVIDIA GeForce 210 1 GB GDDR2:

GIGABYTE GV-N210D2-1GI. Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 475 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.