GIGABYTE logo

GIGABYTE GB-BXi7G3-760 Mini Tower Black i7-4710HQ Intel® HM87 BGA 1364 2.5 GHz

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88407
Info modified on:
25 Jan 2022, 08:37:46
Short summary description GIGABYTE GB-BXi7G3-760 Mini Tower Black i7-4710HQ Intel® HM87 BGA 1364 2.5 GHz:

GIGABYTE GB-BXi7G3-760, Mini Tower, Mini PC barebone, Intel® HM87, BGA 1364, Ethernet LAN

Long summary description GIGABYTE GB-BXi7G3-760 Mini Tower Black i7-4710HQ Intel® HM87 BGA 1364 2.5 GHz:

GIGABYTE GB-BXi7G3-760. Chassis type: Mini Tower, Product type: Mini PC barebone. Motherboard chipset: Intel® HM87, Processor socket: BGA 1364. Number of memory slots: 2, Maximum internal memory: 16 GB. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.