GIGABYTE logo

GIGABYTE Z370M-DS3H Intel® Z370 Express LGA 1151 (Socket H4) mini ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97496
Info modified on:
30 Oct 2024, 13:06:07
Short summary description GIGABYTE Z370M-DS3H Intel® Z370 Express LGA 1151 (Socket H4) mini ATX:

GIGABYTE Z370M-DS3H, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE Z370M-DS3H Intel® Z370 Express LGA 1151 (Socket H4) mini ATX:

GIGABYTE Z370M-DS3H. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Maximum graphics card memory: 1000 MB, Graphics card family: Intel, Maximum resolution: 4096 x 2160 pixels. Component for: PC, Motherboard form factor: mini ATX, Motherboard chipset family: Intel. BIOS type: UEFI AMI

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.