GIGABYTE logo

GIGABYTE GA-X48T-DQ6 motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81650
Info modified on:
21 Oct 2022, 10:14:32
Short summary description GIGABYTE GA-X48T-DQ6 motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-X48T-DQ6, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 5, 10, Realtek RTL8111C, Gigabit Ethernet

Long summary description GIGABYTE GA-X48T-DQ6 motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-X48T-DQ6. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8111C, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.