GIGABYTE logo

GIGABYTE GA-X38-DS4 - ATX, LGA 775 LGA 775 (Socket T)

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65796
Info modified on:
30 Oct 2024, 13:09:43
Short summary description GIGABYTE GA-X38-DS4 - ATX, LGA 775 LGA 775 (Socket T):

GIGABYTE GA-X38-DS4 - ATX, LGA 775, Intel, LGA 775 (Socket T), 8 GB, ECC, Realtek RTL8111B, 10/100/1000 Mbit

Long summary description GIGABYTE GA-X38-DS4 - ATX, LGA 775 LGA 775 (Socket T):

GIGABYTE GA-X38-DS4 - ATX, LGA 775. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: ECC. LAN controller: Realtek RTL8111B, Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889A. BIOS memory size: 16 Mbit

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.