GIGABYTE GA-P55M-UD2, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, 0, 1, 5, 10, JBOD, 10/100/1000 Mbit
GIGABYTE GA-P55M-UD2. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Networking features: 10/100/1000 Mbit. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888B