GIGABYTE GA-M61P-S3, AMD, Socket AM2, 16 GB, Gigabit Ethernet, ATX, 7.1 channels
GIGABYTE GA-M61P-S3. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 16 GB. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883. Width: 305 mm, Depth: 214 mm