GIGABYTE logo

GIGABYTE GA-K8VM800M-RH motherboard VIA K8M800 Socket 754 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105018
Info modified on:
04 Apr 2019, 06:07:08
Short summary description GIGABYTE GA-K8VM800M-RH motherboard VIA K8M800 Socket 754 micro ATX:

GIGABYTE GA-K8VM800M-RH, AMD, Socket 754, 2 GB, 0, 1, 10/100Mbps Ethernet, micro ATX

Long summary description GIGABYTE GA-K8VM800M-RH motherboard VIA K8M800 Socket 754 micro ATX:

GIGABYTE GA-K8VM800M-RH. Processor manufacturer: AMD, Processor socket: Socket 754. Maximum internal memory: 2 GB. RAID levels: 0, 1. Networking features: 10/100Mbps Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: VIA K8M800, Power source type: ATX

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.