GIGABYTE logo

GIGABYTE GA-H67MA-UD2H-B3 motherboard LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89039
Info modified on:
30 Oct 2024, 13:07:44
Short summary description GIGABYTE GA-H67MA-UD2H-B3 motherboard LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H67MA-UD2H-B3, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, 32 GB, Dual-channel

Long summary description GIGABYTE GA-H67MA-UD2H-B3 motherboard LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H67MA-UD2H-B3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1748 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: 10/100/1000 Mbit/sec

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.