GIGABYTE logo

GIGABYTE GA-G31M-S2L motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154469
Info modified on:
21 Oct 2022, 10:14:32
Short summary description GIGABYTE GA-G31M-S2L motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G31M-S2L, Intel, LGA 775 (Socket T), 4 GB, micro ATX, 5.1 channels, Realtek ALC662

Long summary description GIGABYTE GA-G31M-S2L motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G31M-S2L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. Width: 243 mm, Depth: 193 mm. Audio output: S/PDIF, Special features: -@BIOS -Q-Flash -EasyTune -Xpress Install -Xpress Recovery2 -Virtual Dual BIOS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.