Fujitsu logo

Fujitsu STYLISTIC Q704 Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44194
Info modified on:
29 Jan 2025, 18:25:22
Short summary description Fujitsu STYLISTIC Q704 Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:

Fujitsu STYLISTIC Q704, Intel® Core™ i5, 1.6 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Fujitsu STYLISTIC Q704 Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:

Fujitsu STYLISTIC Q704. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.