Fujitsu logo

Fujitsu CELSIUS W420 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31092
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELSIUS W420 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black:

Fujitsu CELSIUS W420, 3.2 GHz, Intel® Core™ i5, i5-3470, 4 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS W420 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation Black:

Fujitsu CELSIUS W420. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Minitower. Product type: Workstation. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.