Fujitsu PRIMERGY TX1310 M3, 3.7 GHz, E3-1245V6, 16 GB, DDR4-SDRAM, 4 TB, Tower
Fujitsu PRIMERGY TX1310 M3. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3.7 GHz, Processor model: E3-1245V6. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 4 TB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 250 W. Chassis type: Tower