Fujitsu PRIMERGY RX200 S6, 2.53 GHz, E5630, 4 GB, DDR3-SDRAM, 0 GB, Rack (1U)
Fujitsu PRIMERGY RX200 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.53 GHz, Processor model: E5630. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 0 GB, HDD size: 2.5". Ethernet LAN. Optical drive type: DVD-RW. Chassis type: Rack (1U)