Fujitsu logo

Fujitsu PRIMERGY RX1330 M3 server 2 TB Rack (1U) Intel® Xeon® E3 v6 E3-1220V6 3 GHz 8 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113597
Info modified on:
14 Mar 2024, 19:34:14
Short summary description Fujitsu PRIMERGY RX1330 M3 server 2 TB Rack (1U) Intel® Xeon® E3 v6 E3-1220V6 3 GHz 8 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY RX1330 M3, 3 GHz, E3-1220V6, 8 GB, DDR4-SDRAM, 2 TB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX1330 M3 server 2 TB Rack (1U) Intel® Xeon® E3 v6 E3-1220V6 3 GHz 8 GB DDR4-SDRAM 450 W:

Fujitsu PRIMERGY RX1330 M3. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3 GHz, Processor model: E3-1220V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.