Fujitsu ESPRIMO P2440, 2.8 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional
Fujitsu ESPRIMO P2440. Processor frequency: 2.8 GHz, Processor family: AMD Athlon II X2, Processor model: 240. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Weight: 11 kg. Product color: Black