Fujitsu ETERNUS LT20 S2, Storage auto loader & library, Tape Cartridge, 1U, Fiber Channel, LTO-5HH, Black
Fujitsu ETERNUS LT20 S2. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Native capacity: 12 TB, Compressed capacity: 24 TB, Drive device, buffer size: 256 MB. Data transfer rate: 6 Gbit/s. Power requirements: 85 - 264V, 50 / 60 Hz. Weight: 14 kg