Fujitsu logo

Fujitsu LIFEBOOK E8110 Intel® Core™2 Duo T7200 38.1 cm (15") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40556
Info modified on:
25 Jan 2025, 22:11:45
Short summary description Fujitsu LIFEBOOK E8110 Intel® Core™2 Duo T7200 38.1 cm (15") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Business:

Fujitsu LIFEBOOK E8110, Intel® Core™2 Duo, 2 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 1 GB, 120 GB

Long summary description Fujitsu LIFEBOOK E8110 Intel® Core™2 Duo T7200 38.1 cm (15") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Business:

Fujitsu LIFEBOOK E8110. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Business. Weight: 2.4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.