Fujitsu logo

Fujitsu LIFEBOOK AH544/G32 Intel® Core™ i7 i7-4702MQ Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28356
Info modified on:
01 Feb 2025, 04:59:04
Short summary description Fujitsu LIFEBOOK AH544/G32 Intel® Core™ i7 i7-4702MQ Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Windows 7 Professional Black:

Fujitsu LIFEBOOK AH544/G32, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Fujitsu LIFEBOOK AH544/G32 Intel® Core™ i7 i7-4702MQ Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Windows 7 Professional Black:

Fujitsu LIFEBOOK AH544/G32. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702MQ, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.