Fujitsu logo

Fujitsu Pocket LOOX N100 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 110 g

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33268
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Pocket LOOX N100 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 110 g:

Fujitsu Pocket LOOX N100, 7.11 cm (2.8"), 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.3 GHz

Long summary description Fujitsu Pocket LOOX N100 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 110 g:

Fujitsu Pocket LOOX N100. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.3 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.