Fujitsu logo

Fujitsu M530 mouse Office Ambidextrous USB Type-A + PS/2 Laser 1200 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195422
Info modified on:
10 Aug 2024, 09:44:04
Short summary description Fujitsu M530 mouse Office Ambidextrous USB Type-A + PS/2 Laser 1200 DPI:

Fujitsu M530, Ambidextrous, Laser, USB Type-A + PS/2, 1200 DPI, Gray

Long summary description Fujitsu M530 mouse Office Ambidextrous USB Type-A + PS/2 Laser 1200 DPI:

Fujitsu M530. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A + PS/2, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Power source: Cable. Product color: Gray

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.