Fujitsu logo

Fujitsu PRIMERGY RX1330 M3 Intel® C236 Rack (1U) Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43865
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu PRIMERGY RX1330 M3 Intel® C236 Rack (1U) Black, Silver:

Fujitsu PRIMERGY RX1330 M3, Intel® C236, Intel® Core™ i3, Intel® Pentium® Dual-Core, Intel® Xeon®, DDR4-SDRAM, 2133 MHz, 2.5", Serial ATA, Serial Attached SCSI (SAS)

Long summary description Fujitsu PRIMERGY RX1330 M3 Intel® C236 Rack (1U) Black, Silver:

Fujitsu PRIMERGY RX1330 M3. Motherboard chipset: Intel® C236, Compatible processor series: Intel® Core™ i3, Intel® Pentium® Dual-Core, Intel® Xeon®. Supported memory types: DDR4-SDRAM, Supported UDIMM clock speeds: 2133 MHz. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial ATA, Serial Attached SCSI (SAS), RAID levels: 0, 1, 5, 6. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Chassis type: Rack (1U), Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.