Fujitsu logo

Fujitsu Displays X23T-1 MHL LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82155
Info modified on:
30 Dec 2024, 17:24:06
Short summary description Fujitsu Displays X23T-1 MHL LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Red:

Fujitsu Displays X23T-1 MHL, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Red

Long summary description Fujitsu Displays X23T-1 MHL LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Red:

Fujitsu Displays X23T-1 MHL. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.