Fujitsu L line SL22W-1, 55.9 cm (22"), 1680 x 1050 pixels, 3 ms, Black
Fujitsu L line SL22W-1. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 3 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black