Fujitsu logo

Fujitsu B line B24W-5 ECO computer monitor 61 cm (24") 1920 x 1200 pixels

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187970
Info modified on:
30 Dec 2024, 17:23:42
Short summary description Fujitsu B line B24W-5 ECO computer monitor 61 cm (24") 1920 x 1200 pixels:

Fujitsu B line B24W-5 ECO, 61 cm (24"), 1920 x 1200 pixels, 5 ms

Long summary description Fujitsu B line B24W-5 ECO computer monitor 61 cm (24") 1920 x 1200 pixels:

Fujitsu B line B24W-5 ECO. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.