Fujitsu Displays SL 3230T, 58.4 cm (23"), 1680 x 1050 pixels, 2 ms, Black
Fujitsu Displays SL 3230T. Display diagonal: 58.4 cm (23"), Display resolution: 1680 x 1050 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black