Fujitsu logo

Fujitsu Intel Xeon E5-2407 v2 processor 2.4 GHz 10 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17102
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Intel Xeon E5-2407 v2 processor 2.4 GHz 10 MB L3:

Fujitsu Intel Xeon E5-2407 v2, Intel® Xeon® E5 V2 Family, LGA 1356 (Socket B2), 22 nm, E5-2407V2, 2.4 GHz, 64-bit

Long summary description Fujitsu Intel Xeon E5-2407 v2 processor 2.4 GHz 10 MB L3:

Fujitsu Intel Xeon E5-2407 v2. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 1356 (Socket B2), Processor lithography: 22 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 384 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Bandwidth: 7.2 MB/s. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.