Fujitsu logo

Fujitsu Intel Xeon E5-2680v2 10C 2.8GHz processor 25 MB L3

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22580
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Intel Xeon E5-2680v2 10C 2.8GHz processor 25 MB L3:

Fujitsu Intel Xeon E5-2680v2 10C 2.8GHz, Intel® Xeon® E5 V2 Family, LGA 2011 (Socket R), 22 nm, E5-2680V2, 2.8 GHz, 64-bit

Long summary description Fujitsu Intel Xeon E5-2680v2 10C 2.8GHz processor 25 MB L3:

Fujitsu Intel Xeon E5-2680v2 10C 2.8GHz. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Scalability: 2S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.