Fujitsu logo

Fujitsu STYLISTIC Q738 Intel® Core™ i5 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50055
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Fujitsu STYLISTIC Q738 Intel® Core™ i5 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu STYLISTIC Q738, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 1.7 GHz, Windows 10 Pro, Black

Long summary description Fujitsu STYLISTIC Q738 Intel® Core™ i5 33.8 cm (13.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu STYLISTIC Q738. Display diagonal: 33.8 cm (13.3"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8350U. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 780 g. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.