Fujitsu PRIMERGY S6R, E6520, 4 GB, DDR3-SDRAM, DVD-RW, 800 W, Tower
Fujitsu PRIMERGY S6R. Processor family: Intel® Xeon® 6000 Sequence, Processor model: E6520. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 800 W. Chassis type: Tower