Fujitsu logo

Fujitsu AMILO M widescreen AMILO M3438G MN 80705 PM740-1.7 43.2 cm (17") 0.5 GB DDR2-SDRAM 60 GB NVIDIA GeForce Go 6800

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45507
Info modified on:
29 Jan 2025, 19:10:44
Short summary description Fujitsu AMILO M widescreen AMILO M3438G MN 80705 PM740-1.7 43.2 cm (17") 0.5 GB DDR2-SDRAM 60 GB NVIDIA GeForce Go 6800:

Fujitsu AMILO M widescreen AMILO M3438G MN 80705 PM740-1.7, 1.73 GHz, 43.2 cm (17"), 1440 x 900 pixels, 0.5 GB, DDR2-SDRAM, 60 GB

Long summary description Fujitsu AMILO M widescreen AMILO M3438G MN 80705 PM740-1.7 43.2 cm (17") 0.5 GB DDR2-SDRAM 60 GB NVIDIA GeForce Go 6800:

Fujitsu AMILO M widescreen AMILO M3438G MN 80705 PM740-1.7. Processor frequency: 1.73 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: NVIDIA GeForce Go 6800. Weight: 4.1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.