Fujitsu logo

Fujitsu AMILO Xi 1546 Intel® Core™ Duo T2400 43.2 cm (17") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1800 Windows XP Home Edition

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95469
Info modified on:
25 Jan 2025, 22:18:43
Short summary description Fujitsu AMILO Xi 1546 Intel® Core™ Duo T2400 43.2 cm (17") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1800 Windows XP Home Edition:

Fujitsu AMILO Xi 1546, Intel® Core™ Duo, 1.83 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 160 GB

Long summary description Fujitsu AMILO Xi 1546 Intel® Core™ Duo T2400 43.2 cm (17") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1800 Windows XP Home Edition:

Fujitsu AMILO Xi 1546. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon X1800. Operating system installed: Windows XP Home Edition. Weight: 4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.