Fujitsu LIFEBOOK SH75/M, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 2560 x 1440 pixels, 4 GB, 500 GB
Fujitsu LIFEBOOK SH75/M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 2560 x 1440 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: White