Fujitsu logo

Fujitsu ESPRIMO Q520/K Intel® Celeron® G G1840T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57921
Info modified on:
14 Mar 2024, 19:22:05
Short summary description Fujitsu ESPRIMO Q520/K Intel® Celeron® G G1840T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop Mini PC Black:

Fujitsu ESPRIMO Q520/K, 2.5 GHz, Intel® Celeron® G, G1840T, 2 GB, 320 GB, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Q520/K Intel® Celeron® G G1840T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop Mini PC Black:

Fujitsu ESPRIMO Q520/K. Processor frequency: 2.5 GHz, Processor family: Intel® Celeron® G, Processor model: G1840T. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: Mini PC. Weight: 2.1 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.