Fujitsu logo

Fujitsu LIFEBOOK A574/K Intel® Core™ i3 i3-4100M Laptop 39.6 cm (15.6") Full HD 2 GB 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89533
Info modified on:
25 Jan 2025, 22:53:31
Short summary description Fujitsu LIFEBOOK A574/K Intel® Core™ i3 i3-4100M Laptop 39.6 cm (15.6") Full HD 2 GB 320 GB HDD Windows 7 Professional Black:

Fujitsu LIFEBOOK A574/K, Intel® Core™ i3, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK A574/K Intel® Core™ i3 i3-4100M Laptop 39.6 cm (15.6") Full HD 2 GB 320 GB HDD Windows 7 Professional Black:

Fujitsu LIFEBOOK A574/K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4100M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 2.2 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.