Fujitsu logo

Fujitsu AMILO Xi 2528 Intel® Core™2 Duo T9300 43.2 cm (17") 3 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20170
Info modified on:
24 Jan 2025, 20:31:15
Short summary description Fujitsu AMILO Xi 2528 Intel® Core™2 Duo T9300 43.2 cm (17") 3 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium:

Fujitsu AMILO Xi 2528, Intel® Core™2 Duo, 2.5 GHz, 43.2 cm (17"), 1440 x 900 pixels, 3 GB, 640 GB

Long summary description Fujitsu AMILO Xi 2528 Intel® Core™2 Duo T9300 43.2 cm (17") 3 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium:

Fujitsu AMILO Xi 2528. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Home Premium. Weight: 4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.