Fujitsu STYLISTIC Q736, 33.8 cm (13.3"), 1920 x 1080 pixels, 256 GB, 8 GB, Windows 10 Pro, Black, Silver
Fujitsu STYLISTIC Q736. Display diagonal: 33.8 cm (13.3"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 256 GB. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6300U. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 990 g. Operating system installed: Windows 10 Pro. Product color: Black, Silver