Fujitsu ASY35MI-LM, Air conditioner indoor unit, White, Cooling, Heating, 3500 W, 4000 W, Wall-mountable
Fujitsu ASY35MI-LM. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Heating. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 40 dB, Indoor unit width: 84 cm