Fisher-Price Thomas & Friends Storytime Thomas, Train, 2 yr(s), AA, Plastic, Multicolor
Fisher-Price Thomas & Friends Storytime Thomas. Product type: Train, Recommended age (min): 2 yr(s). Battery type: AA, Number of batteries supported: 2. Material: Plastic, Product color: Multicolor