Fellowes logo

Fellowes Powershred 11C paper shredder Cross shredding Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88357
Info modified on:
06 Aug 2022, 01:21:59
Short summary description Fellowes Powershred 11C paper shredder Cross shredding Black:

Fellowes Powershred 11C, Cross shredding, 4 x 52 mm, 18 L, 2400 mm/min, 11 sheets, 5 min

Long summary description Fellowes Powershred 11C paper shredder Cross shredding Black:

Fellowes Powershred 11C. Shredding type: Cross shredding, Shredding size: 4 x 52 mm, Basket volume: 18 L. Weight: 6.42 kg. Package width: 395.3 mm, Package depth: 365.1 mm, Package height: 254 mm. Dimensions (WxDxH): 346.1 x 238.1 x 428.6 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.